Status: | Unknown |
---|---|
Series: | Trimpot 3362 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
257
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
238
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
180
in stock
|
Buy Now | |
element14
from US$0.45
|
140
in stock
|
Buy Now | |
Farnell
from US$0.43
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
105
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3362 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 5000ohm |
External Length / Height | 4.7mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.46mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 500kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 240° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
3362P top adj cermet trimmer 500K 6mm | RS |
Trimmer, Cermet, Rest 500 Kilohms, PCB,1 Turns, Pwr-Rtg 0.5 W, Tol 10% | Bourns 3362P-1-504LF | RS Americas |
Bourns Trimmer Potentiometer 500kOhm 500mW | Distrelec |
Potentiometer: mounting | Transfer Multisort Elektronik |
TRIMMER, 500K | element14 |
Trimmer Potentiometer, 500Kohm 1Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 500 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
500K OHM 10% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 500 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3362P-1-504LF?
Additional datasheets, footprints and schematics for 3362P-1-504LF are listed on our Part Details page. You can also find images and similar parts to 3362P-1-504LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3362P-1-504LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3362P-1-504LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3362P-1-504LF fall under?
The 3362P-1-504LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3362P-1-504LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3362P-1-504LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3362P-1-504LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3362P-1-504LF have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 3362P-1-504LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3362P-1-504LF often in real-time on the comparison pages.
What if I can't find stock of 3362P-1-504LF?
You can fill out our help required form which you can use to request a quote for 3362P-1-504LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.