Status: | Unknown |
---|---|
Series: | 3362P Series |
RoHS: | Unknown |
Prices starting from US$0.38
Track Resistance | 2.5kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3362P Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Trimmer - 1/4In Sq St Cermet /Tube Packaging Rohs Compliant: Yes |Bourns 3362P-1-252LF | Newark Electronics |
Resistor Trimmer, Cermet, 2.5 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 2.5 Kilohms, Cermet, Single Turn | Bourns 3362P-1-252LF | RS Americas |
Bourns Trimmer Potentiometer 2.5kOhm 500mW | Distrelec |
TRIMMER, POT, 2.5KOHM, 10%, 1TURN, TH | Farnell |
Resistor Trimmer, Cermet, 2.5 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3362P-1-252LF?
Additional datasheets, footprints and schematics for 3362P-1-252LF are listed on our Part Details page. You can also find images and similar parts to 3362P-1-252LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3362P-1-252LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3362P-1-252LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3362P-1-252LF fall under?
The 3362P-1-252LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3362P-1-252LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3362P-1-252LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3362P-1-252LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3362P-1-252LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 3362P-1-252LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3362P-1-252LF often in real-time on the comparison pages.
What if I can't find stock of 3362P-1-252LF?
You can fill out our help required form which you can use to request a quote for 3362P-1-252LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.