Status: | Unknown |
---|---|
Series: | 3362M Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3362M Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer - 1/4In Sq St Cermet Rohs Compliant: Yes |Bourns 3362M-1-103LF | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 10 Kilohms, Cermet, Single Turn | Bourns 3362M-1-103LF | RS Americas |
62J1849 | element14 |
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE | Farnell |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3362M-1-103LF?
Additional datasheets, footprints and schematics for 3362M-1-103LF are listed on our Part Details page. You can also find images and similar parts to 3362M-1-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3362M-1-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3362M-1-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3362M-1-103LF fall under?
The 3362M-1-103LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3362M-1-103LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3362M-1-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3362M-1-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3362M-1-103LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 3362M-1-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3362M-1-103LF often in real-time on the comparison pages.
What if I can't find stock of 3362M-1-103LF?
You can fill out our help required form which you can use to request a quote for 3362M-1-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.