Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 100ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Screwdriver Slot |
External Depth | 4.88mm |
External Length / Height | 7.37mm |
External Width | 6.71mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Voltage Rating | 300V |
Trimmer - 6Mm Sq St Cermet /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns 3361S-1-101GLF | Newark Electronics |
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
TRIMMER - 6MM SQ ST CERMET | Bourns 3361S-1-101GLF | RS Americas |
TRIMMER, SMD, 100R | Farnell |
Resistor Trimmer, Cermet, 100 Ohm, � 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3361S-1-101GLF?
Additional datasheets, footprints and schematics for 3361S-1-101GLF are listed on our Part Details page. You can also find images and similar parts to 3361S-1-101GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361S-1-101GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361S-1-101GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361S-1-101GLF fall under?
The 3361S-1-101GLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3361S-1-101GLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361S-1-101GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3361S-1-101GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3361S-1-101GLF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 3361S-1-101GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361S-1-101GLF often in real-time on the comparison pages.
What if I can't find stock of 3361S-1-101GLF?
You can fill out our help required form which you can use to request a quote for 3361S-1-101GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.