Status: | Unknown |
---|---|
Series: | Trimpot 3361 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
750
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
630
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
459
in stock
|
Buy Now | |
element14
from US$0.55
|
185
in stock
|
Buy Now | |
Farnell
from US$0.55
|
185
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3361 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
External Depth | 7.04mm |
External Length / Height | 5.21mm |
External Width | 6.71mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Voltage Rating | 300V |
Potentiometer Trimmer SMD 1/4 square 50K | RS |
Res, Trimmer, Top Adj, 50K, 1Turns, Smd | Newark Electronics |
Trimmer, Cermet, Rest 50 Kilohms, SMD,1 Turn, Pwr-Rtg 0.5W | Bourns 3361P-1-503GLF | RS Americas |
Bourns Trimmer Potentiometer 50kOhm 500mW | Distrelec |
TRIMMER, SMD, 50K | element14 |
Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
50K OHM 10% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 50 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3361P-1-503GLF?
Additional datasheets, footprints and schematics for 3361P-1-503GLF are listed on our Part Details page. You can also find images and similar parts to 3361P-1-503GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361P-1-503GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361P-1-503GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361P-1-503GLF fall under?
The 3361P-1-503GLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3361P-1-503GLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361P-1-503GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3361P-1-503GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3361P-1-503GLF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and element14 have stock available or on a lead time for 3361P-1-503GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361P-1-503GLF often in real-time on the comparison pages.
What if I can't find stock of 3361P-1-503GLF?
You can fill out our help required form which you can use to request a quote for 3361P-1-503GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.