Status: | Unknown |
---|---|
Series: | Trimpot 3361 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,489
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
978
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
750
in stock
|
Buy Now | |
element14
from US$0.58
|
740
in stock
|
Buy Now | |
Farnell
from US$0.55
|
740
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3361 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Trimmer Potentiometer 5K Ohm 1 Turn | Newark Electronics |
Bourns Trimmer Potentiometer 5kOhm 500mW | Distrelec |
Trimmer, Cermet, Rest 5 Kilohms, SMD,1 Turn, Pwr-Rtg 0.5W | Bourns 3361P-1-502GLF | RS Americas |
TRIMMER, SMD, 5K | element14 |
SMD single turn trimmer 5K 10% top adj | RS |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
5K OHM 10% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3361P-1-502GLF?
Additional datasheets, footprints and schematics for 3361P-1-502GLF are listed on our Part Details page. You can also find images and similar parts to 3361P-1-502GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361P-1-502GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361P-1-502GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361P-1-502GLF fall under?
The 3361P-1-502GLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3361P-1-502GLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361P-1-502GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3361P-1-502GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3361P-1-502GLF have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for 3361P-1-502GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361P-1-502GLF often in real-time on the comparison pages.
What if I can't find stock of 3361P-1-502GLF?
You can fill out our help required form which you can use to request a quote for 3361P-1-502GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.