Status: | Unknown |
---|---|
Series: | Trimpot 3361 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
RS Americas
from US$1.08
|
815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
750
in stock
|
Buy Now | |
element14
from US$0.58
|
325
in stock
|
Buy Now | |
Farnell
from US$0.54
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now |
No. of Turns | 1Turns |
---|---|
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3361 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
MSL | - |
1/4" Sq, SMD, TRIMMER, Cermet, Single Turn, 100 Kilohms | Bourns 3361P-1-104GLF | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
TRIMMER, POT, 100K, 10%, 1TURN, SMD | element14 |
Trimmer Potentiometer -000 Ohm 1Turn | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Potentiometer Trimmer 1/4 square 100K | RS |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
100K OHM 10% 1/4 SINGLETURN | TTI Europe |
Where can I find additional details, specifications and documents for a 3361P-1-104GLF?
Additional datasheets, footprints and schematics for 3361P-1-104GLF are listed on our Part Details page. You can also find images and similar parts to 3361P-1-104GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361P-1-104GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361P-1-104GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361P-1-104GLF fall under?
The 3361P-1-104GLF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3361P-1-104GLF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361P-1-104GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3361P-1-104GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3361P-1-104GLF have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 3361P-1-104GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361P-1-104GLF often in real-time on the comparison pages.
What if I can't find stock of 3361P-1-104GLF?
You can fill out our help required form which you can use to request a quote for 3361P-1-104GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.