Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Adjustment Type | Trimmer |
---|---|
Leaded Process Compatible | No |
Mounting Type | Surface Mount |
No. of Turns | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Packaging | Cut Tape |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 3361-P-1-102?
Additional datasheets, footprints and schematics for 3361-P-1-102 are listed on our Part Details page. You can also find images and similar parts to 3361-P-1-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361-P-1-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361-P-1-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361-P-1-102 fall under?
The 3361-P-1-102 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3361-P-1-102 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361-P-1-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 3361-P-1-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3361-P-1-102 have stock available?
There is no stock from authorised distributors for 3361-P-1-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361-P-1-102 often in real-time on the comparison pages.
What if I can't find stock of 3361-P-1-102?
You can fill out our help required form which you can use to request a quote for 3361-P-1-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.