Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0313
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0372
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0371
|
1,012
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0329
|
654
in stock
|
Buy Now | |
RS Americas
from US$4.16
|
532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0329
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
element14
from US$0.0477
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Symmetry Electronics
from US$15.00
|
-
|
Buy Now | |
Sager
from US$0.0313
|
-
|
Buy Now |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M3 |
Inner Diameter | 0.14" |
Material | Nylon |
Screw Size Accepted | #6 |
RoHS Compliant | Yes |
Nylon .250 Diameter Flat Washer .for # 6 Screw | Future Electronics |
WASHER | Heilind Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Washer, Flat, ASTM D4066 Nylon 6/6 | Carlton-Bates |
Screws & Fasteners #6 NYLON WASHER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3360?
Additional datasheets, footprints and schematics for 3360 are listed on our Part Details page. You can also find images and similar parts to 3360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3360 fall under?
The 3360 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3360 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3360 you can contact the distributor directly for product support, shipping queries etc.
Is the 3360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3360 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3360 often in real-time on the comparison pages.
What if I can't find stock of 3360?
You can fill out our help required form which you can use to request a quote for 3360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.