Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0267
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 3.05mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2.5 |
Inner Diameter | 0.12" |
Material | Nylon |
Screw Size Accepted | #4 |
RoHS Compliant | Yes |
Screws & Fasteners .062 #4 NYLON WASHER | Sager |
Washer, Flat, .120 ID, .250 OD, .062 Thick, Nylon | Keystone Electronics 3358 | RS Americas |
Fasteners, Nylon Washer | Newark Electronics |
╪ 0.25 inch OD Nylon Strong and Durable .062 inch Thickness Flat Washer | Future Electronics |
Where can I find additional details, specifications and documents for a 3358?
Additional datasheets, footprints and schematics for 3358 are listed on our Part Details page. You can also find images and similar parts to 3358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3358 fall under?
The 3358 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 3358 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3358 you can contact the distributor directly for product support, shipping queries etc.
Is the 3358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3358 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 3358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3358 often in real-time on the comparison pages.
What if I can't find stock of 3358?
You can fill out our help required form which you can use to request a quote for 3358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.