Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.45
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.96
|
30
in stock
|
Buy Now | |
Conrad
from US$6.52
|
16
in stock
|
Buy Now | |
RS Americas
from US$7.49
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Symmetry Electronics
from US$15.00
|
-
|
Buy Now | |
Sager
from US$0.0302
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Internal Diameter | 2.49mm |
---|---|
External Diameter | 4.75mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2 |
Hole Diameter | 2.49mm |
Inner Diameter | 2.49mm |
Material | Nylon |
Outer Diameter | 4.8mm |
RoHS Compliant | Yes |
Washer | Newark Electronics |
#2 Nylon Washer | Future Electronics |
Screws & Fasteners #2 WASHER NYLON | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3356?
Additional datasheets, footprints and schematics for 3356 are listed on our Part Details page. You can also find images and similar parts to 3356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3356 fall under?
The 3356 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3356 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3356 you can contact the distributor directly for product support, shipping queries etc.
Is the 3356 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3356 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 3356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3356 often in real-time on the comparison pages.
What if I can't find stock of 3356?
You can fill out our help required form which you can use to request a quote for 3356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.