Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Trimmer |
---|---|
Filter Terminals | Radial Leaded |
Leaded Process Compatible | No |
No. of Turns | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Packaging | Bulk |
RoHS Compliant | No |
Resistor Trimmer, Cermet, 100 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
3/8" Round, Thru-Hole, TRIMMER, 100 Kilohms, Cermet, Open Frame, Single Turn | Bourns 3352T-1-104 | RS Americas |
Where can I find additional details, specifications and documents for a 3352T-1-104?
Additional datasheets, footprints and schematics for 3352T-1-104 are listed on our Part Details page. You can also find images and similar parts to 3352T-1-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3352T-1-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3352T-1-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3352T-1-104 fall under?
The 3352T-1-104 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3352T-1-104 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3352T-1-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 3352T-1-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3352T-1-104 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3352T-1-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3352T-1-104 often in real-time on the comparison pages.
What if I can't find stock of 3352T-1-104?
You can fill out our help required form which you can use to request a quote for 3352T-1-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.