Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Trimmer |
---|---|
Filter Terminals | Radial Leaded |
Leaded Process Compatible | No |
No. of Turns | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Series | 3352 |
RoHS Compliant | No |
Res Cermet Trimmer 1K Ohm 20% 1/2W 1Turn Pin Thru-Hole Bag | Avnet America |
3/8" Round, Thru-Hole, TRIMMER, 1 Kilohms, Cermet, Open Frame, Single Turn | Bourns 3352P-1-102 | RS Americas |
Where can I find additional details, specifications and documents for a 3352P-1-102?
Additional datasheets, footprints and schematics for 3352P-1-102 are listed on our Part Details page. You can also find images and similar parts to 3352P-1-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3352P-1-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3352P-1-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3352P-1-102 fall under?
The 3352P-1-102 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3352P-1-102 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3352P-1-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 3352P-1-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3352P-1-102 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3352P-1-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3352P-1-102 often in real-time on the comparison pages.
What if I can't find stock of 3352P-1-102?
You can fill out our help required form which you can use to request a quote for 3352P-1-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.