Status: | Unknown |
---|---|
Series: | 3351.1275 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Product Range | 3351.1275 Series |
Relay Mounting | Through Hole |
Coil Resistance | 575ohm |
Switching Current Max | 3A |
Switching Voltage Max | 7.5kV |
Reed Relay, Spst-No, 24Vdc, 3A, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 3351-1275-246?
Additional datasheets, footprints and schematics for 3351-1275-246 are listed on our Part Details page. You can also find images and similar parts to 3351-1275-246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3351-1275-246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3351-1275-246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3351-1275-246 fall under?
The 3351-1275-246 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 3351-1275-246 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3351-1275-246 you can contact the distributor directly for product support, shipping queries etc.
Is the 3351-1275-246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3351-1275-246 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3351-1275-246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3351-1275-246 often in real-time on the comparison pages.
What if I can't find stock of 3351-1275-246?
You can fill out our help required form which you can use to request a quote for 3351-1275-246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.