Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0252
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0355
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0275
|
4,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0275
|
1,148
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
912
in stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
-
|
Buy Now | |
element14
from US$0.0404
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now | |
Symmetry Electronics
from US$15.00
|
-
|
Buy Now | |
Sager
from US$0.0252
|
-
|
Buy Now |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 7.92mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M3 |
Inner Diameter | 0.14" |
Material | Nylon |
Screw Size Accepted | #6 |
RoHS Compliant | Yes |
WASHER | Heilind Electronics |
Washer, Flat, .140 ID, .312 OD, .032 Thick, Nylon | Keystone Electronics 3349 | RS Americas |
Strong and Durable Nylon .312 inch Diameter #6 Screw Flat Washer | Future Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Washer, Flat, ASTM D4066 Nylon 6/6 | Carlton-Bates |
Screws & Fasteners #6 NYLON FLAT WASHER | Sager |
Where can I find additional details, specifications and documents for a 3349?
Additional datasheets, footprints and schematics for 3349 are listed on our Part Details page. You can also find images and similar parts to 3349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3349 fall under?
The 3349 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3349 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3349 you can contact the distributor directly for product support, shipping queries etc.
Is the 3349 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3349 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Future Electronics and Rapid Electronics have stock available or on a lead time for 3349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3349 often in real-time on the comparison pages.
What if I can't find stock of 3349?
You can fill out our help required form which you can use to request a quote for 3349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.