Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.49mm |
---|---|
External Diameter | 6.4mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2 |
Inner Diameter | 2.49mm |
Material | Nylon |
Outer Diameter | 6.4mm |
RoHS Compliant | Yes |
Flat Nylon Washers | Newark Electronics |
Flat #2 Thread 0.81mm Nylon Washer | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners #2 NYLON FLAT WASHER | Sager |
Where can I find additional details, specifications and documents for a 3347?
Additional datasheets, footprints and schematics for 3347 are listed on our Part Details page. You can also find images and similar parts to 3347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3347 fall under?
The 3347 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3347 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3347 you can contact the distributor directly for product support, shipping queries etc.
Is the 3347 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3347 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Symmetry Electronics have stock available or on a lead time for 3347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3347 often in real-time on the comparison pages.
What if I can't find stock of 3347?
You can fill out our help required form which you can use to request a quote for 3347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.