Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,884
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0251
|
23,907
in stock
|
Buy Now | |
Sager
from US$0.0239
|
16,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0286
|
12,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
7,420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0251
|
5,578
in stock
|
Buy Now | |
RS Americas
from US$0.0160
|
4,170
in stock
|
Buy Now | |
element14
from US$0.05
|
2,884
in stock
|
Buy Now | |
Rutronik
from US$0.0169
|
2,545
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Symmetry Electronics
from US$10.00
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Plastic |
Knob / Dial Style | Round |
Knob Diameter | 36mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | N |
External Length / Height | 18.5mm |
Knob / Dial - Diameter Metric | 36mm |
Knob / Dial Height - Metric | 18.5mm |
Shaft Diameter - Metric | 8mm |
Spindle Diameter | 8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 3.05mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2.5 |
Inner Diameter | 3.05mm |
Material | Nylon |
Outer Diameter | 6.4mm |
RoHS Compliant | Yes |
WASHER | Heilind Electronics |
Screws & Fasteners #4 NYLON FLAT WASHER | Sager |
3348 Series ╪ 0.25 inch OD ╪0.12 inch ID Flat Round Nylon Washer | Future Electronics |
Fasteners, Washer | Newark Electronics |
Washer, Flat, .120 ID, .250 OD, .032 Thick, Nylon | Keystone Electronics 3348 | RS Americas |
FLAT WASHER, NYLON, #4, 3.05X6.4MM | element14 |
FLAT WASHER NYLON | Rutronik |
Washer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 334.8?
Additional datasheets, footprints and schematics for 334.8 are listed on our Part Details page. You can also find images and similar parts to 334.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 334.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 334.8 fall under?
The 334.8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 334.8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 334.8 you can contact the distributor directly for product support, shipping queries etc.
Is the 334.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 334.8 have stock available?
Authorised distributors including Heilind Electronics, Sager, Future Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 334.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 334.8 often in real-time on the comparison pages.
What if I can't find stock of 334.8?
You can fill out our help required form which you can use to request a quote for 334.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.