Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 4Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Screwdriver Slot |
Approval Category | MIL-R-22097 |
Body Diameter | 7.62mm |
Contact Resistance Variation + | 3% |
End Resistance | 50ohm |
External Length / Height | 6.35mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.43mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 600V |
Resistance | 5kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer Potentiometer, 5Kohm 4Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 4 Turn, Multi Turn, Through Hole | Avnet Abacus |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 4 Turn, Multi Turn, Through Hole | Avnet America |
1/4" Round, Thru-Hole, TRIMMER, 5 Kilohms, Cermet, Single Turn | Bourns 3339P-1-502LF | RS Americas |
TRIMMER, 4 TURN 5K | element14 |
Where can I find additional details, specifications and documents for a 3339P-1-502LF?
Additional datasheets, footprints and schematics for 3339P-1-502LF are listed on our Part Details page. You can also find images and similar parts to 3339P-1-502LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3339P-1-502LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3339P-1-502LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3339P-1-502LF fall under?
The 3339P-1-502LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3339P-1-502LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3339P-1-502LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3339P-1-502LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3339P-1-502LF have stock available?
Authorised distributors including Newark Electronics, Avnet Abacus, Avnet America, RS Americas and element14 have stock available or on a lead time for 3339P-1-502LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3339P-1-502LF often in real-time on the comparison pages.
What if I can't find stock of 3339P-1-502LF?
You can fill out our help required form which you can use to request a quote for 3339P-1-502LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.