Status: | Unknown |
---|---|
Series: | Trimpot 3339 Series |
RoHS: | Unknown |
Prices starting from US$2.40
Track Resistance | 100ohm |
---|---|
No. of Turns | 4Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3339 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Approval Category | MIL-R-22097 |
Body Diameter | 7.62mm |
Contact Resistance Variation + | 3% |
End Resistance | 2ohm |
External Length / Height | 6.35mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.43mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 600V |
Resistance | 100ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
5/16" Round Trimming Pot, 4Turn, 100R | RS |
Trimmer, Pot, 100 Ohm, 10%, 4Turn, Th | Newark Electronics |
TRIMMER, POT, 100 OHM, 10%, 4TURN, TH | element14 |
Resistor Trimmer, Cermet, 100 Ohm, ± 10%, 500 mW, 4 Turn, Multi Turn, Through Hole | Avnet America |
1/4" Round, Thru-Hole, TRIMMER, 100 ohms, Cermet, Single Turn | Bourns 3339P-1-101LF | RS Americas |
Resistor Trimmer, Cermet, 100 Ohm, � 10%, 500 mW, 4 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3339P-1-101LF?
Additional datasheets, footprints and schematics for 3339P-1-101LF are listed on our Part Details page. You can also find images and similar parts to 3339P-1-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3339P-1-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3339P-1-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3339P-1-101LF fall under?
The 3339P-1-101LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3339P-1-101LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3339P-1-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3339P-1-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3339P-1-101LF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3339P-1-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3339P-1-101LF often in real-time on the comparison pages.
What if I can't find stock of 3339P-1-101LF?
You can fill out our help required form which you can use to request a quote for 3339P-1-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.