Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 22kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
3329H Round Cermet Trimmer 22K 10% | RS |
Bourns Part Rohs Compliant: Yes |Bourns 3329H-1-223LF | Newark Electronics |
Resistor Trimmer, Cermet, 22 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
1/4" Round, Thru-Hole, TRIMMER, 22 Kilohms, Cermet, Single Turn | Bourns 3329H-1-223LF | RS Americas |
22K OHM 10% 1/4 SINGLETURN | TTI Europe |
TRIMMER, POT, 22KOHM, 10%, 1TURN, TH | Farnell |
Resistor Trimmer, Cermet, 22 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3329H-1-223LF?
Additional datasheets, footprints and schematics for 3329H-1-223LF are listed on our Part Details page. You can also find images and similar parts to 3329H-1-223LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3329H-1-223LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3329H-1-223LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3329H-1-223LF fall under?
The 3329H-1-223LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3329H-1-223LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3329H-1-223LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3329H-1-223LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3329H-1-223LF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 3329H-1-223LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3329H-1-223LF often in real-time on the comparison pages.
What if I can't find stock of 3329H-1-223LF?
You can fill out our help required form which you can use to request a quote for 3329H-1-223LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.