Status: | Unknown |
---|---|
Series: | 3314J Series |
RoHS: | Unknown |
Track Resistance | 20ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3314J Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
3314J SMD top adj cermet trimmer 20R 4mm | RS |
Trimmer, Pot, 20 Ohm, 20%, 1Turn, Smd | Newark Electronics |
Resistor Trimmer, Cermet, 20 Ohm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, Single Turn, 20 ohms | Bourns 3314J-2-200E | RS Americas |
TRIMMER, POT, 20 OHM, 20%, 1TURN, SMD | element14 |
Where can I find additional details, specifications and documents for a 3314J-2-200E?
Additional datasheets, footprints and schematics for 3314J-2-200E are listed on our Part Details page. You can also find images and similar parts to 3314J-2-200E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314J-2-200E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314J-2-200E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314J-2-200E fall under?
The 3314J-2-200E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314J-2-200E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314J-2-200E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314J-2-200E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314J-2-200E have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3314J-2-200E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314J-2-200E often in real-time on the comparison pages.
What if I can't find stock of 3314J-2-200E?
You can fill out our help required form which you can use to request a quote for 3314J-2-200E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.