3314J-1-103G Passive Components by Bourns Electronics

TRIMMER - SMD 4MM SQ ST CERMET / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Res, Trimmer, Top Adj, 10K, 1Turn, Smd | Newark Electronics
Resistor Trimmer, Cermet, 10 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America
TRIMMER - SMD 4MM SQ ST CERMET | Bourns 3314J-1-103G | RS Americas
Resistor Trimmer, Cermet, 10 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3314J-1-103G?

Additional datasheets, footprints and schematics for 3314J-1-103G are listed on our Part Details page. You can also find images and similar parts to 3314J-1-103G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3314J-1-103G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314J-1-103G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3314J-1-103G fall under?

The 3314J-1-103G is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 3314J-1-103G when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3314J-1-103G you can contact the distributor directly for product support, shipping queries etc.

Is the 3314J-1-103G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3314J-1-103G have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3314J-1-103G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3314J-1-103G often in real-time on the comparison pages.

What if I can't find stock of 3314J-1-103G?

You can fill out our help required form which you can use to request a quote for 3314J-1-103G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay