Status: | Unknown |
---|---|
Series: | Trimpot 3314 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
3,514
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,249
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
927
in stock
|
Buy Now | |
element14
from US$1.35
|
779
in stock
|
Buy Now | |
Farnell
from US$1.27
|
779
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
500
in stock
|
Buy Now | |
Micros
from US$0.91
|
258
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3314 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 0.03% |
End Resistance | 100ohm |
External Depth | 4.5mm |
External Length / Height | 2.55mm |
External Width | 4.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Rotation Mechanical Angle | 210° |
Tape Width | 12mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 300V |
10K OHM 20% 4MM SINGLETURN | TTI Europe |
Bourns Trimmer Potentiometer 10kOhm 250mW | Distrelec |
3314G SMT top adj cermet trimmer,10K 4mm | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer Potentiometer 10Kohm 1Turn Smd | Newark Electronics |
TRIMMING POTENTIOMETER, 10K | element14 |
TRIMMING POTENTIOMETER, 10K | Farnell |
Trimmer, Cermet, Rest 10 Kilohms, SMD, 1 Turn, Pwr-Rtg 0.25W | Bourns 3314G-1-103E | RS Americas |
Single turn cermet trimmer | Micros |
Resistor Trimmer, Cermet, 10 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Resistor Trimmer, Cermet, 10 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3314G-1-103E?
Additional datasheets, footprints and schematics for 3314G-1-103E are listed on our Part Details page. You can also find images and similar parts to 3314G-1-103E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314G-1-103E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314G-1-103E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314G-1-103E fall under?
The 3314G-1-103E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314G-1-103E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314G-1-103E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314G-1-103E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314G-1-103E have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3314G-1-103E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314G-1-103E often in real-time on the comparison pages.
What if I can't find stock of 3314G-1-103E?
You can fill out our help required form which you can use to request a quote for 3314G-1-103E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.