Status: | Unknown |
---|---|
Series: | 3313X Series |
RoHS: | Compliant |
Track Resistance | 10kohm |
---|---|
Potentiometer Mounting | Surface Mount |
No. of Turns | 1Turns |
Product Range | 3313X Series |
Power Rating | 125mW |
Resistance Tolerance | ± 20% |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Res Cermet Trimmer 10K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.93mm (3.2 X 3.5 X 2.2mm) J-Hook SMD Embossed T/R | Avnet America |
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel | Newark Electronics |
3mm Sq, SMD, TRIMMER, Cermet, Single Turn, 10 Kilohms | Bourns 3313X-1-103E | RS Americas |
Where can I find additional details, specifications and documents for a 3313X-1-103E?
Additional datasheets, footprints and schematics for 3313X-1-103E are listed on our Part Details page. You can also find images and similar parts to 3313X-1-103E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3313X-1-103E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3313X-1-103E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3313X-1-103E fall under?
The 3313X-1-103E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3313X-1-103E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3313X-1-103E you can contact the distributor directly for product support, shipping queries etc.
Is the 3313X-1-103E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3313X-1-103E have stock available?
Authorised distributors including Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 3313X-1-103E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3313X-1-103E often in real-time on the comparison pages.
What if I can't find stock of 3313X-1-103E?
You can fill out our help required form which you can use to request a quote for 3313X-1-103E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.