Status: | Unknown |
---|---|
Series: | 3313J Series |
RoHS: | Unknown |
Track Resistance | 2Mohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3313J Series |
Power Rating | 125mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Res, Trimmer, Top Adj, 2M, 1Turn, Smd | Newark Electronics |
Resistor Trimmer, Cermet, 2 MOhm, ± 20%, 125 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
TRIMMER, POT, 2MOHM, 20%, 1TURN, SMD | Farnell |
Resistor Trimmer, Cermet, 2 MOhm, � 20%, 125 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3313J-1-205E?
Additional datasheets, footprints and schematics for 3313J-1-205E are listed on our Part Details page. You can also find images and similar parts to 3313J-1-205E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3313J-1-205E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3313J-1-205E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3313J-1-205E fall under?
The 3313J-1-205E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3313J-1-205E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3313J-1-205E you can contact the distributor directly for product support, shipping queries etc.
Is the 3313J-1-205E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3313J-1-205E have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3313J-1-205E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3313J-1-205E often in real-time on the comparison pages.
What if I can't find stock of 3313J-1-205E?
You can fill out our help required form which you can use to request a quote for 3313J-1-205E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.