Status: | Unknown |
---|---|
Series: | Trimpot 3312 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Track Resistance | 200ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3312 Series |
Power Rating | 10mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustment Type | Screwdriver Slot |
External Depth | 1.7mm |
External Length / Height | 2.8mm |
External Width | 2.5mm |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 285° |
Track Taper | Linear |
Voltage Rating | 500V |
Trimmer, Potentiometer 200 Ohm 1Turn Smd | Newark Electronics |
2mm Sq SMD Trimming Pot, Sealed ST, 200R | RS |
Resistor Trimmer, Cermet, 200 Ohm, ± 20%, 100 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
2mm Sq, SMD, TRIMMER, Cermet, Single Turn, 200 ohms | Bourns 3312J-1-201E | RS Americas |
TRIMMER, 200R, 2X2MM, 0.1W, 20% | element14 |
200 OHM 20% 2MM SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 200 Ohm, � 20%, 100 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3312J-1-201E?
Additional datasheets, footprints and schematics for 3312J-1-201E are listed on our Part Details page. You can also find images and similar parts to 3312J-1-201E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3312J-1-201E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3312J-1-201E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3312J-1-201E fall under?
The 3312J-1-201E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3312J-1-201E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3312J-1-201E you can contact the distributor directly for product support, shipping queries etc.
Is the 3312J-1-201E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3312J-1-201E have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for 3312J-1-201E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3312J-1-201E often in real-time on the comparison pages.
What if I can't find stock of 3312J-1-201E?
You can fill out our help required form which you can use to request a quote for 3312J-1-201E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.