Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
TE Store
from US$3.38
|
5,187
in stock
|
Buy Now | |
Powell Electronics
from US$1.85
|
1,860
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 7.11mm, .28in |
Wire Size | 21mm², 33100 – 52600CMA, 4AWG |
Overall Length | 1.324in, 33.63mm |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Stud Size | M8, 5/16 |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 5/16 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 33115-1 | Internal Number: 33115-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
Terminal,solis R 4 5/16 90Deg Rohs Compliant: Yes |Amp Te Connectivity 33115-1 | Newark Electronics |
Ring Tongue Terminal 4AWG 33.63mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 4 5/16 90Deg | TE Connectivity 33115-1 | RS Americas |
TERMINAL,SOLIS R 4 5-16 90DEG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 33115-1?
Additional datasheets, footprints and schematics for 33115-1 are listed on our Part Details page. You can also find images and similar parts to 33115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33115-1 fall under?
The 33115-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33115-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 33115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33115-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Future Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 33115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33115-1 often in real-time on the comparison pages.
What if I can't find stock of 33115-1?
You can fill out our help required form which you can use to request a quote for 33115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.