Status: | Unknown |
---|---|
Series: | 3310Y Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
150
in stock
|
Buy Now | |
Distrelec
from US$2.75
|
253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
76
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
38
in stock
|
Buy Now | |
element14
from US$2.18
|
29
in stock
|
Buy Now | |
Farnell
from US$2.01
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Product Range | 3310Y Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 3.18mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 12.7mm |
SVHC | Lead (15-Jan-2019) |
Bourns Rotary Potentiometer 100kOhm 250mW ± | Distrelec |
3310Y conductive plastic pot,100K 9mm | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Potentiometer Panel Control 9mm Square Base Power 0.25W 100 kOhm 3310 Series | Bourns 3310Y-001-104L | RS Americas |
POTENTIOMETER, 100K | element14 |
Potentiometer, Linear, 100K, Panel | Newark Electronics |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 250 mW, ± 20% | Avnet America |
100K OHM 20% 9MM PANEL CONTROL | TTI Europe |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 250 mW, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3310Y-001-104L?
Additional datasheets, footprints and schematics for 3310Y-001-104L are listed on our Part Details page. You can also find images and similar parts to 3310Y-001-104L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3310Y-001-104L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3310Y-001-104L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3310Y-001-104L fall under?
The 3310Y-001-104L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3310Y-001-104L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3310Y-001-104L you can contact the distributor directly for product support, shipping queries etc.
Is the 3310Y-001-104L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3310Y-001-104L have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 3310Y-001-104L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3310Y-001-104L often in real-time on the comparison pages.
What if I can't find stock of 3310Y-001-104L?
You can fill out our help required form which you can use to request a quote for 3310Y-001-104L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.