Status: | Unknown |
---|---|
Series: | Trimpot 3306 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,220
in stock
|
Buy Now | |
element14
from US$0.23
|
2,350
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,350
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,795
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
187
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3306 Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Body Diameter | 6.81mm |
Contact Resistance Variation + | 3% |
End Resistance | 400ohm |
External Length / Height | 7.62mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 1mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 20kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 215° |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | 250ppm/°C |
Tolerance + | 25% |
Tolerance - | 25% |
Track Taper | Linear |
Voltage Rating | 100V |
Voltage Rating V DC | 100V |
TRIMMER, 20K | element14 |
TRIMMER - 6MM ROUND, SINGLE-TURN, CERMET, 20K OHMS | Bourns 3306P-1-203 | RS Americas |
Trimmer Potentiometer 20Kohm 1Turn Snap-In | Newark Electronics |
3306P 1-turn cermet trimmer,20K 300mW | RS |
Bourns 3306P-1-203 20K ±25% 6 mm Horizontal Cermet Trimmer Potentiometer | Rapid Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 20kOhm 200mW | Distrelec |
20K OHM 25% 6MM SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 20 kOhm, � 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3306P-1-203?
Additional datasheets, footprints and schematics for 3306P-1-203 are listed on our Part Details page. You can also find images and similar parts to 3306P-1-203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3306P-1-203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3306P-1-203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3306P-1-203 fall under?
The 3306P-1-203 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3306P-1-203 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3306P-1-203 you can contact the distributor directly for product support, shipping queries etc.
Is the 3306P-1-203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3306P-1-203 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 3306P-1-203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3306P-1-203 often in real-time on the comparison pages.
What if I can't find stock of 3306P-1-203?
You can fill out our help required form which you can use to request a quote for 3306P-1-203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.