Status: | Unknown |
---|---|
Series: | 3306F Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
616
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
616
in stock
|
Buy Now | |
element14
from US$0.24
|
616
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3306F Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
MSL | - |
Filter Terminals | SMD |
TRIMMER - 6MM ROUND, SINGLE-TURN, CERMET, 100K OHMS | Bourns 3306F-1-104 | RS Americas |
Trimmer Potentiometer 100Kohm 1Turn Snap-In | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
100K OHM 30% 6MM SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 100 kOhm, � 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3306F-1-104?
Additional datasheets, footprints and schematics for 3306F-1-104 are listed on our Part Details page. You can also find images and similar parts to 3306F-1-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3306F-1-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3306F-1-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3306F-1-104 fall under?
The 3306F-1-104 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3306F-1-104 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3306F-1-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 3306F-1-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3306F-1-104 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3306F-1-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3306F-1-104 often in real-time on the comparison pages.
What if I can't find stock of 3306F-1-104?
You can fill out our help required form which you can use to request a quote for 3306F-1-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.