Status: | Unknown |
---|---|
Series: | Trimpot 3306 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,166
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,725
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,680
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3306 Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
10K OHM 25% 6MM SINGLETURN | TTI Europe |
Bourns Trimmer Potentiometer 10kOhm 200mW | Distrelec |
6mm single turn Cermet trimmer 10K 25% | RS |
TRIMMER - 6MM ROUND, SINGLE-TURN, CERMET, 10K OHMS | Bourns 3306F-1-103 | RS Americas |
Trimmer Potentiometer 10Kohm 1Turn Snap-In | Newark Electronics |
Potentiometer: mounting | Transfer Multisort Elektronik |
Resistor Trimmer, Cermet, 10 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
TRIMMER, 10K, 6MM | element14 |
Resistor Trimmer, Cermet, 10 kOhm, � 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3306F-1-103?
Additional datasheets, footprints and schematics for 3306F-1-103 are listed on our Part Details page. You can also find images and similar parts to 3306F-1-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3306F-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3306F-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3306F-1-103 fall under?
The 3306F-1-103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3306F-1-103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3306F-1-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3306F-1-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3306F-1-103 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, RS and RS Americas have stock available or on a lead time for 3306F-1-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3306F-1-103 often in real-time on the comparison pages.
What if I can't find stock of 3306F-1-103?
You can fill out our help required form which you can use to request a quote for 3306F-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.