Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$248.82
|
263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$192.92
|
427
in stock
|
Buy Now | |
element14
from US$283.52
|
286
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$115.70
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.82
|
-
|
Buy Now |
Thermocouple Type | B E J K L N R S T Pt100 RTD |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 240VAC |
Output Voltage Min | 100VAC |
Product Range | - |
Approval Category | UL Recognised |
Calibrated Accuracy | ± 0.25% sensor maximum ± 1°C |
Display | Bright LED 4 digit |
External Depth | 102mm |
External Length / Height | 24mm |
External Width | 48mm |
IP / NEMA Rating | IP66 NEMA 4X |
Linear Input | 0 to 50mV |
No. of Outputs | 2Outputs |
Output Type | SSR |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Temperature Min | -200° |
Temperature Range Max | 1800° |
Temperature Controller | Newark Electronics |
TEMPERATURE CONTROLLER, RELAY/SSR | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 1mA |
Panel Cutout Height | 13.49mm |
Panel Cutout Width | 42.06mm |
Accuracy | 5% |
Current Meter Range | 0-1 mADC |
Display Accuracy ± | 5% |
External Depth | 1.75" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 3300?
Additional datasheets, footprints and schematics for 3300 are listed on our Part Details page. You can also find images and similar parts to 3300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3300 fall under?
The 3300 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 3300 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3300 you can contact the distributor directly for product support, shipping queries etc.
Is the 3300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3300 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3300 often in real-time on the comparison pages.
What if I can't find stock of 3300?
You can fill out our help required form which you can use to request a quote for 3300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.