Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Trimmer |
---|---|
Leaded Process Compatible | No |
No. of Turns | 25 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
RoHS Compliant | No |
Res Cermet Trimmer 500K Ohm 10% 1/2W 25(Elec)Turn 2.29mm (11.05 X 6.1 X 10.03mm) Pin Thru-Hole Tube | Avnet America |
TRIMMER - 3/8in SQ MT CERMET | Bourns 3299X-1-504 | RS Americas |
Where can I find additional details, specifications and documents for a 3299X-1-504?
Additional datasheets, footprints and schematics for 3299X-1-504 are listed on our Part Details page. You can also find images and similar parts to 3299X-1-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299X-1-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299X-1-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299X-1-504 fall under?
The 3299X-1-504 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3299X-1-504 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299X-1-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 3299X-1-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299X-1-504 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3299X-1-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299X-1-504 often in real-time on the comparison pages.
What if I can't find stock of 3299X-1-504?
You can fill out our help required form which you can use to request a quote for 3299X-1-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.