Status: | Unknown |
---|---|
Series: | 3299X Series |
RoHS: | Unknown |
Prices starting from US$1.06
Track Resistance | 20kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3299X Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer, Cermet, Rest 20 Kilohms, PCB, 25 Turns, Pwr-Rtg 0.5W | Bourns 3299X-1-203LF | RS Americas |
Trimmer Potentiometer, 20Kohm 25Turn Through Hole | Newark Electronics |
TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE | element14 |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3299X-1-203LF?
Additional datasheets, footprints and schematics for 3299X-1-203LF are listed on our Part Details page. You can also find images and similar parts to 3299X-1-203LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299X-1-203LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299X-1-203LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299X-1-203LF fall under?
The 3299X-1-203LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3299X-1-203LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299X-1-203LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3299X-1-203LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299X-1-203LF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3299X-1-203LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299X-1-203LF often in real-time on the comparison pages.
What if I can't find stock of 3299X-1-203LF?
You can fill out our help required form which you can use to request a quote for 3299X-1-203LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.