Status: | Unknown |
---|---|
Series: | Trimpot 3299 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
774
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
774
in stock
|
Buy Now | |
element14
from US$1.73
|
239
in stock
|
Buy Now | |
Farnell
from US$1.65
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
116
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
79
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
45
in stock
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3299 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 10.3mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.51mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 500kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer - 3/8In Sq Mt Cermet Rohs Compliant: Yes |Bourns 3299W-1-504LF | Newark Electronics |
Resistor Trimmer, Cermet, 500 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
3299W top adj cermet trimmer,500K 10mm | RS |
TRIMMER, 25 TURN 500K | element14 |
Trimmer, Cermet, Rest 500 Kilohms, PCB, Pwr-Rtg 0.5W, Dim 0.375InLx0.24InWx0.395InH | Bourns 3299W-1-504LF | RS Americas |
Bourns Trimmer Potentiometer 500kOhm 500mW | Distrelec |
500K OHM 10% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 500 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3299W-1-504LF?
Additional datasheets, footprints and schematics for 3299W-1-504LF are listed on our Part Details page. You can also find images and similar parts to 3299W-1-504LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299W-1-504LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299W-1-504LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299W-1-504LF fall under?
The 3299W-1-504LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3299W-1-504LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299W-1-504LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3299W-1-504LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299W-1-504LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for 3299W-1-504LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299W-1-504LF often in real-time on the comparison pages.
What if I can't find stock of 3299W-1-504LF?
You can fill out our help required form which you can use to request a quote for 3299W-1-504LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.