Status: | Unknown |
---|---|
Series: | Trimpot 3299 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
172
in stock
|
Buy Now | |
element14
from US$1.73
|
172
in stock
|
Buy Now | |
Farnell
from US$1.65
|
172
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.85
|
-
|
Buy Now | |
Distrelec
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3299 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 10.3mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.51mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 200kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer, 25 Turn 200K | Newark Electronics |
TRIMMER, 25 TURN 200K | element14 |
3299W top adj cermet trimmer,200K 10mm | RS |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 200 Kilohms, PCB, 25 Turns, Pwr-Rtg 0.5W | Bourns 3299W-1-204LF | RS Americas |
Bourns Trimmer Potentiometer 200kOhm 500mW | Distrelec |
200K OHM 10% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3299W-1-204LF?
Additional datasheets, footprints and schematics for 3299W-1-204LF are listed on our Part Details page. You can also find images and similar parts to 3299W-1-204LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299W-1-204LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299W-1-204LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299W-1-204LF fall under?
The 3299W-1-204LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3299W-1-204LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299W-1-204LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3299W-1-204LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299W-1-204LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 3299W-1-204LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299W-1-204LF often in real-time on the comparison pages.
What if I can't find stock of 3299W-1-204LF?
You can fill out our help required form which you can use to request a quote for 3299W-1-204LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.