Status: | Unknown |
---|---|
Series: | 3299 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | 3299 Series |
RoHS Compliant | No |
NON RoHS TRIMMER - 3/8,Cermet, Rest 10 Kilohms, PCB, 25 Turns, Pwr-Rtg 0.5W | Bourns 3299W-1-103 | RS Americas |
Trimmer Potentiometer | Newark Electronics |
Res Cermet Trimmer 10K Ohm 10% 1/2W 25(Elec)Turn 2.29mm (9.53 X 6.1 X 11.55mm) Pin Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 3299W-1-103?
Additional datasheets, footprints and schematics for 3299W-1-103 are listed on our Part Details page. You can also find images and similar parts to 3299W-1-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299W-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299W-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299W-1-103 fall under?
The 3299W-1-103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3299W-1-103 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299W-1-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3299W-1-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299W-1-103 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 3299W-1-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299W-1-103 often in real-time on the comparison pages.
What if I can't find stock of 3299W-1-103?
You can fill out our help required form which you can use to request a quote for 3299W-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.