Status: | Unknown |
---|---|
Series: | Trimpot 3299 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
1,405
in stock
|
Buy Now | |
TTI Europe
from US$1.86
|
1,050
in stock
|
Buy Now | |
element14
from US$1.93
|
827
in stock
|
Buy Now | |
Farnell
from US$1.87
|
827
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Distrelec
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 1kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3299 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 10.3mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.51mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 1kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer Potentiometer, 1Kohm 25Turn Through Hole | Newark Electronics |
1K OHM 10% 3/8 MULTITURN | TTI Europe |
TRIMMER, 25 TURN 1K | element14 |
Trimmer, Cermet, Rest 1 Kilohms, PCB, Pwr-Rtg 0.5W, Dim 0.375InLx0.24InWx0.395InH | Bourns 3299W-1-102LF | RS Americas |
3299W top adj cermet trimmer,1K 10mm | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
Resistor Trimmer, Cermet, 1 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 1kOhm 500mW | Distrelec |
Resistor Trimmer, Cermet, 1 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3299W-1-102LF?
Additional datasheets, footprints and schematics for 3299W-1-102LF are listed on our Part Details page. You can also find images and similar parts to 3299W-1-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299W-1-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299W-1-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299W-1-102LF fall under?
The 3299W-1-102LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3299W-1-102LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299W-1-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3299W-1-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299W-1-102LF have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and RS Americas have stock available or on a lead time for 3299W-1-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299W-1-102LF often in real-time on the comparison pages.
What if I can't find stock of 3299W-1-102LF?
You can fill out our help required form which you can use to request a quote for 3299W-1-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.