Status: | Unknown |
---|---|
Series: | 3299P Series |
RoHS: | Unknown |
Track Resistance | 200kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3299P Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Res,cermet,200Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3938-Case Rohs Compliant: Yes |Bourns 3299P-1-204LF | Newark Electronics |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER, POT, 200KOHM, 10%, 25TURN, TH | element14 |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3299P-1-204LF?
Additional datasheets, footprints and schematics for 3299P-1-204LF are listed on our Part Details page. You can also find images and similar parts to 3299P-1-204LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3299P-1-204LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3299P-1-204LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3299P-1-204LF fall under?
The 3299P-1-204LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3299P-1-204LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3299P-1-204LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3299P-1-204LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3299P-1-204LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3299P-1-204LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3299P-1-204LF often in real-time on the comparison pages.
What if I can't find stock of 3299P-1-204LF?
You can fill out our help required form which you can use to request a quote for 3299P-1-204LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.