Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Overall Length | 23.7mm, .933in |
Barrel Inside Diameter | .172in, 4.369mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, SOLIS R 8 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 32996-1 | Internal Number: 32996-1 | TE Connectivity | TE Store |
Terminal, Solis R 8 8 |Amp Te Connectivity 32996-1 | Newark Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Tape | Avnet America |
Terminal, inal, Solis R 8 8 | TE Connectivity 32996-1 | RS Americas |
TERMINAL, SOLIS R 8 8 | Farnell |
Where can I find additional details, specifications and documents for a 32996-1?
Additional datasheets, footprints and schematics for 32996-1 are listed on our Part Details page. You can also find images and similar parts to 32996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32996-1 fall under?
The 32996-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32996-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 32996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32996-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 32996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32996-1 often in real-time on the comparison pages.
What if I can't find stock of 32996-1?
You can fill out our help required form which you can use to request a quote for 32996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.