Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Top |
---|---|
Leaded Process Compatible | No |
No. of Turns | 25 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RoHS Compliant | No |
3296 3/8 Inch Square Trimpot 50 Ohm 10% 0.5 W 100 ppm/°C 25(Elec)Turn Thru-Hole Tube | Avnet America |
TRIMMER-3/8in SQ MT CERMET | Bourns 3296Z-1-500 | RS Americas |
Where can I find additional details, specifications and documents for a 3296Z-1-500?
Additional datasheets, footprints and schematics for 3296Z-1-500 are listed on our Part Details page. You can also find images and similar parts to 3296Z-1-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296Z-1-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296Z-1-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296Z-1-500 fall under?
The 3296Z-1-500 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3296Z-1-500 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296Z-1-500 you can contact the distributor directly for product support, shipping queries etc.
Is the 3296Z-1-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296Z-1-500 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3296Z-1-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296Z-1-500 often in real-time on the comparison pages.
What if I can't find stock of 3296Z-1-500?
You can fill out our help required form which you can use to request a quote for 3296Z-1-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.