Status: | Unknown |
---|---|
Series: | Trimpot 3296 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
406
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,371
in stock
|
Buy Now | |
element14
from US$1.23
|
1,371
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,371
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
564
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
36
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3296 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 11.5mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 900V |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
100K OHM 10% 3/8 MULTITURN | TTI Europe |
Trimmer, 25 Turn 100K | Newark Electronics |
TRIMMER, 25 TURN 100K | element14 |
Trimmer, Cermet, Rest 100 Kilohms, PCB, Pwr-Rtg 0.5W, Dim 0.375InLx0.19InWx0.395InH | Bourns 3296Y-1-104LF | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
3296Y top adj cermet trimmer,100K 10mm | RS |
Bourns 3296Y-1-104LF 100k 3296y 10% 3/8 Cermet Trimmer Pot | Rapid Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 100kOhm 500mW | Distrelec |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296Y-1-104LF?
Additional datasheets, footprints and schematics for 3296Y-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3296Y-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296Y-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296Y-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296Y-1-104LF fall under?
The 3296Y-1-104LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296Y-1-104LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296Y-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296Y-1-104LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296Y-1-104LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3296Y-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296Y-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3296Y-1-104LF?
You can fill out our help required form which you can use to request a quote for 3296Y-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.