Status: | Unknown |
---|---|
Series: | Trimpot 3296 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
900
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
900
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
259
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
201
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.13
|
-
|
Buy Now |
Track Resistance | 50kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3296 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 10.3mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 900V |
Resistance | 50kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer - 3/8In Sq Mt Cermet Rohs Compliant: Yes |Bourns 3296X-1-503LF | Newark Electronics |
Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
50K OHM 10% 3/8 MULTITURN | TTI Europe |
3296X side adj cermet trimmer,50K 10mm | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
Bourns Trimmer Potentiometer 50kOhm 500mW | Distrelec |
Trimmer, Cermet, Rest 50 Kilohms, PCB, 25 Turns, Pwr-Rtg 0.5W | Bourns 3296X-1-503LF | RS Americas |
Bourns 3296X-1-503LF 50K 10% Potentiometer Cermet Trimming 3/8" 0.5W | Rapid Electronics |
Resistor Trimmer, Cermet, 50 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
TRIMMER, 25 TURN 50K | element14 |
Where can I find additional details, specifications and documents for a 3296X-1-503LF?
Additional datasheets, footprints and schematics for 3296X-1-503LF are listed on our Part Details page. You can also find images and similar parts to 3296X-1-503LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296X-1-503LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296X-1-503LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296X-1-503LF fall under?
The 3296X-1-503LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296X-1-503LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296X-1-503LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296X-1-503LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296X-1-503LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TTI Europe and RS have stock available or on a lead time for 3296X-1-503LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296X-1-503LF often in real-time on the comparison pages.
What if I can't find stock of 3296X-1-503LF?
You can fill out our help required form which you can use to request a quote for 3296X-1-503LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.