Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Track Resistance | 2Mohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 300V |
Trimmer Potentiometer, 2Mohm 25Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 2 MOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Track Resistance:2Mohm | element14 |
Bourns Trimmer Potentiometer 2MOhm 500mW | Distrelec |
2M OHM 10% 3/8 MULTITURN | TTI Europe |
TRIMMER, 25 TURN, 2MR, 0.5W | Farnell |
Resistor Trimmer, Cermet, 2 MOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296X-1-205LF?
Additional datasheets, footprints and schematics for 3296X-1-205LF are listed on our Part Details page. You can also find images and similar parts to 3296X-1-205LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296X-1-205LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296X-1-205LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296X-1-205LF fall under?
The 3296X-1-205LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296X-1-205LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296X-1-205LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296X-1-205LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296X-1-205LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for 3296X-1-205LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296X-1-205LF often in real-time on the comparison pages.
What if I can't find stock of 3296X-1-205LF?
You can fill out our help required form which you can use to request a quote for 3296X-1-205LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.