Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.51
|
No stock
|
Buy Now | |
Distrelec
from US$2.13
|
963
in stock
|
Buy Now | |
element14
from US$1.66
|
123
in stock
|
Buy Now | |
Farnell
from US$2.43
|
123
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Bourns Trimmer Potentiometer 5kOhm 500mW | Distrelec |
Res, Trimmer, Top Adj, 5K, 25Turns, Smd | Newark Electronics |
RES, TRIMMER, TOP ADJ, 5K, 25TURNS, SMD | element14 |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER - 3/8in SQ MT CERMET | Bourns 3296W-1-502RLF | RS Americas |
5K OHM 10% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296W-1-502RLF?
Additional datasheets, footprints and schematics for 3296W-1-502RLF are listed on our Part Details page. You can also find images and similar parts to 3296W-1-502RLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296W-1-502RLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296W-1-502RLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296W-1-502RLF fall under?
The 3296W-1-502RLF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3296W-1-502RLF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296W-1-502RLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296W-1-502RLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3296W-1-502RLF have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3296W-1-502RLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296W-1-502RLF often in real-time on the comparison pages.
What if I can't find stock of 3296W-1-502RLF?
You can fill out our help required form which you can use to request a quote for 3296W-1-502RLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.