Status: | Unknown |
---|---|
Series: | Trimpot 3296 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
5,239
in stock
|
Buy Now | |
element14
from US$1.28
|
5,096
in stock
|
Buy Now | |
Farnell
from US$1.24
|
4,688
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
2,361
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
569
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
324
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
294
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3296 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 11.5mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer Potentiometer, 10Kohm 25Turn Through Hole | Newark Electronics |
POT,TRIMMER, 10K, 25TURN, 10% | element14 |
10K OHM 10% 3/8 MULTITURN | TTI Europe |
Potentiometer: mounting | Transfer Multisort Elektronik |
3296W top adj cermet trimmer,10K 10mm | RS |
Bourns Trimmer Potentiometer 10kOhm 500mW | Distrelec |
Trimmer, Cermet, Rest 10 Kilohms, PCB, 25 Turns, Pwr-Rtg 0.5W, 3296 Series | Bourns 3296W-1-103LF | RS Americas |
Bourns 3296W-1-103LF 10K Potentiometer Multi-Turn Cermet Trimming 3/8" 10% 0.5W | Rapid Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 25 Turns, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 25 Turns, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296W-1-103LF?
Additional datasheets, footprints and schematics for 3296W-1-103LF are listed on our Part Details page. You can also find images and similar parts to 3296W-1-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296W-1-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296W-1-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296W-1-103LF fall under?
The 3296W-1-103LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296W-1-103LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296W-1-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296W-1-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296W-1-103LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 3296W-1-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296W-1-103LF often in real-time on the comparison pages.
What if I can't find stock of 3296W-1-103LF?
You can fill out our help required form which you can use to request a quote for 3296W-1-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.