Status: | Unknown |
---|---|
Series: | 3296W Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | 3296W Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
RoHS Compliant | No |
Trimmer, Cermet, Rest 10 Kilohms, PCB,25 Turns, Pwr-Rtg 0.5W | Bourns 3296W-1-103 | RS Americas |
Trimmer Potentiometer, 10Kohm 25Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296W-1-103?
Additional datasheets, footprints and schematics for 3296W-1-103 are listed on our Part Details page. You can also find images and similar parts to 3296W-1-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296W-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296W-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296W-1-103 fall under?
The 3296W-1-103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3296W-1-103 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296W-1-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3296W-1-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296W-1-103 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3296W-1-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296W-1-103 often in real-time on the comparison pages.
What if I can't find stock of 3296W-1-103?
You can fill out our help required form which you can use to request a quote for 3296W-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.