Status: | Unknown |
---|---|
Series: | 3296 Series |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 250kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | 3296 Series |
Power Rating | 500mW |
RoHS Compliant | Yes |
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3819-Case Rohs Compliant: Yes |Bourns 3296P-1-254LF | Newark Electronics |
Res Cermet Trimmer 250K Ohm 10% 1/2W 25(Elec)Turn 2.19mm (9.53 X 11.55 X 4.83mm) Pin Thru-Hole Tube | Avnet America |
TRIMMER - 3/8in SQ MT CERMET | Bourns 3296P-1-254LF | RS Americas |
Where can I find additional details, specifications and documents for a 3296P-1-254LF.?
Additional datasheets, footprints and schematics for 3296P-1-254LF. are listed on our Part Details page. You can also find images and similar parts to 3296P-1-254LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296P-1-254LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296P-1-254LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296P-1-254LF. fall under?
The 3296P-1-254LF. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3296P-1-254LF. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296P-1-254LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 3296P-1-254LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3296P-1-254LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3296P-1-254LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296P-1-254LF. often in real-time on the comparison pages.
What if I can't find stock of 3296P-1-254LF.?
You can fill out our help required form which you can use to request a quote for 3296P-1-254LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.