Status: | Unknown |
---|---|
Series: | Trimpot 3296 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3296 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 4.83mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 900V |
Resistance | 200kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
3296P side adj cermet trimmer,200K 10mm | RS |
Res, Trimmer, Side Adj, 200K, 25Turn, Th | Newark Electronics |
3/8" Sq, Thru-Hole, TRIMMER, 200 Kilohms, Cermet, 25 Turns, Pwr-Rtg 0.5W | Bourns 3296P-1-204LF | RS Americas |
TRIMMER, POT, 200K, 10%, 25TURN, TH | element14 |
200K OHM 10% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3296P-1-204LF?
Additional datasheets, footprints and schematics for 3296P-1-204LF are listed on our Part Details page. You can also find images and similar parts to 3296P-1-204LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3296P-1-204LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3296P-1-204LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3296P-1-204LF fall under?
The 3296P-1-204LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3296P-1-204LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3296P-1-204LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3296P-1-204LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3296P-1-204LF have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3296P-1-204LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3296P-1-204LF often in real-time on the comparison pages.
What if I can't find stock of 3296P-1-204LF?
You can fill out our help required form which you can use to request a quote for 3296P-1-204LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.