Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Type | Post-Insulated |
---|---|
Insulation Sleeve Material | PTFE |
Insulation Material | Polytetrafluoroethylene (PTFE) |
Splice Material | Copper |
Plating Thickness | 50µin |
Ring Material | Aluminum |
Plating Material | Gold |
Color | Yellow |
Terminal & Splice Type | Splice |
Contact Plating Material | Gold |
Wire Insulation Diameter (Max) | .153in, 3.886mm |
Barrel Inside Diameter (Min) | 5.944mm, .234in |
Inside Diameter (Recovered) | .129in, 3.277mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | .765in, 19.431mm |
Outside Diameter | .221in, 5.613mm |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Package |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 260°C, 500°F |
High Temperature Rating | 288°C, 550°F |
Po Ins Strato Butt S 12-10 |Te Connectivity 329651 | Newark Electronics |
Splices Terminal 10-12AWG Gold Loose Piece | Avnet America |
Special Order: PO INS STRATO BUTT S 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 329651 | Internal Number: 329651 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 329651?
Additional datasheets, footprints and schematics for 329651 are listed on our Part Details page. You can also find images and similar parts to 329651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329651 fall under?
The 329651 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 329651 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329651 you can contact the distributor directly for product support, shipping queries etc.
Is the 329651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329651 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 329651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329651 often in real-time on the comparison pages.
What if I can't find stock of 329651?
You can fill out our help required form which you can use to request a quote for 329651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.